EN
  • EN
  • DE

INTEL AFBR-709DMZ-IN2 - Dual Rate 10GBASE-SR/1000BASE-SX

Part No INTEL AFBR-709DMZ-IN2 - Dual Rate 10GBASE-SR/1000BASE-SX
Manufacturer Intel
Catalog Sfp
Description Dual Rate 10GBASE-SR/1000BASE-SX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424000-INTEL AFBR-709DMZ-IN2 - Dual Rate 10GBASE-SR/1000BASE-SX
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL AFBR-709DMZ-IN2 - Dual Rate 10GBASE-SR/1000BASE-SX CAD Model

Description

The INTEL AFBR-709DMZ-IN2 is a highly versatile dual-rate transceiver designed for optical data communications such as 10GBASE-SR and 1000BASE-SX. This powerful module offers the flexibility to operate at either 10Gbps or 1Gbps data rate, making it an ideal solution for a variety of applications, including data centers, high-performance computing clusters, and enterprise networks. The transceiver utilizes short-wavelength technology, operating over multimode fiber with an 850nm VCSEL laser, providing effective data transmission over distances of up to 300 meters at 10Gbps and up to 550 meters at 1Gbps. Its compatibility with the SFP+ form factor ensures it can be utilized in a wide range of networking equipment, offering seamless integration and interoperability. The AFBR-709DMZ-IN2 is designed with efficiency in mind, featuring low power consumption and a digital diagnostics monitoring (DDM) interface, which allows for real-time monitoring of critical parameters such as temperature, voltage, laser bias current, and optical output power. This transceiver is a robust, versatile choice for expanding network capabilities, offering administrators the ability to scale performance while maintaining compatibility with existing fiber infrastructure. Its dual-rate functionality provides a cost-effective means to transition from 1GbE to 10GbE networking, ensuring future-proof investments in network infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess