EN
  • EN
  • DE

NJL5311R-TE1

Part No NJL5311R-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Specialized Sensors
Description BIOMONITORING SENSOR WITH TWO GR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Obsolete
Sensor Type Biomonitoring Sensor
Output Type Analog Current
Temperature Range - Operating -20°C ~ 70°C
Base Product Number NJL5311
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 887259-NJL5311R-TE1
Ultra Librarian 3D Model Ultra Librarian NJL5311R-TE1 CAD Model

Description

The NJL5311R-TE1 is a specialized sensor designed for biomonitoring applications.

  • Product Name: NJL5311R-TE1
  • Manufacturer: Nisshinbo Micro Devices Inc.
  • Output: Analog Current
  • Temperature Range: -20°C to 70°C
  • Packaging: Tape & Reel
  • Standard Package Size: 3,000 pieces
  • Series: NJL5311
  • Product Status: Obsolete
  • Category: Sensors and Transducers
  • Application: Biomonitoring

You May Also Be Interested in

NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $196.2407
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess