EN
  • EN
  • DE

FXTH8705116T1

Part No FXTH8705116T1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP XZAXIS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number FXTH8705116
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 723601-FXTH8705116T1
Ultra Librarian 3D Model Ultra Librarian FXTH8705116T1 CAD Model

Description

Product Overview: FXTH8705116T1 from NXP

The FXTH8705116T1 is a highly integrated tire pressure monitoring sensor (TPMS) from NXP Semiconductors, designed to enhance vehicle safety, improve fuel efficiency, and extend tire life. This compact and robust sensor is part of NXP's FXTH87 family, known for its low power consumption and high performance in automotive applications.

Key Features:

  • Pressure Range: The FXTH8705116T1 offers a wide pressure range, making it suitable for a variety of vehicle types, from passenger cars to light trucks.
  • High Accuracy: It provides high accuracy measurements for tire pressure, ensuring reliable monitoring and alerting capabilities to maintain proper tire inflation.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power wakeup timer and a low-power RF transmitter, extending battery life and reducing maintenance needs.
  • Integrated Accelerometer: The built-in accelerometer enables the detection of tire rotation and vehicle motion, allowing the sensor to enter a low-power state when the vehicle is stationary to conserve battery power.
  • Dual-Axis Sensing: The sensor is capable of detecting both pressure and temperature, providing a comprehensive monitoring solution for tire condition.
  • Robust Design: Encased in a durable package, the FXTH8705116T1 is built to withstand harsh automotive environments, including exposure to moisture, chemicals, and extreme temperatures.

Applications:

The FXTH8705116T1 is ideal for automotive manufacturers and aftermarket suppliers looking to incorporate reliable TPMS into their vehicles. It's suitable for a broad range of applications, including:

  • Original Equipment Manufacturer (OEM) TPMS
  • Aftermarket TPMS solutions
  • Heavy-duty and commercial vehicles

Technical Specifications:

With an operating temperature range of -40°C to +125°C, the FXTH8705116T1 is resilient under various climatic conditions. It operates on a frequency of 315MHz or 434MHz, depending on regional requirements, and complies with global TPMS standards. The sensor's battery life is optimized for the lifetime of the tire, reducing the need for replacements and ensuring consistent performance.

In summary, the FXTH8705116T1 from NXP is a sophisticated and reliable choice for enhancing vehicle safety and performance through accurate tire pressure monitoring.

You May Also Be Interested in

Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT 3M RETRO
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7427 $61.1989
17+ $7.1735 $121.9495
25+ $6.9494 $173.7350
35+ $6.7253 $235.3855
45+ $6.5010 $292.5450
60+ $5.8285 $349.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,952 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess