EN
  • EN
  • DE

SBRD8835LT4G

Part No SBRD8835LT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 35 V 8A Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SBRD8835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRD8835LT4GOSDKR, SBRD8835LT4GCT, SBRD8835LT4GOSCT, SBRD8835LT4GOSTR, SBRD8835LT4GTR, SBRD8835LT4GCT-ND, SBRD8835LT4G-ND, SBRD8835LT4GTR-ND, SBRD8835LT4GDKR-ND, SBRD8835LT4GDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893697-SBRD8835LT4G
Ultra Librarian 3D Model Ultra Librarian SBRD8835LT4G CAD Model

Description

ON Semiconductor SBRD8835LT4G Overview

The SBRD8835LT4G is a state-of-the-art power rectifier from ON Semiconductor, designed to offer superior performance in a variety of applications. This component utilizes the innovative Super Barrier Rectifier (SBR) technology, which combines the benefits of low forward voltage drop like a Schottky rectifier with the surge handling capability and low leakage current of a traditional silicon rectifier.

Key Features

  • High Surge Capability: The SBRD8835LT4G is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop results in reduced power loss and improved efficiency, particularly important in power supply and energy-sensitive applications.
  • Low Leakage Current: The device exhibits minimal leakage current, which is crucial for maintaining energy efficiency, especially in standby modes.
  • Temperature Performance: With an operating junction temperature range from -55°C to 150°C, the SBRD8835LT4G is suitable for high-temperature environments.
  • Package: It comes in a compact, surface-mount package that is Pb-free and RoHS compliant, addressing environmental concerns and ensuring ease of integration into various circuit designs.

Applications

The versatility of the SBRD8835LT4G allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • AC-DC Converters
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Load Switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SBRD8835LT4G is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your electronic circuits.

Whether you're designing power supplies, working on battery management systems, or developing energy-efficient solutions, the SBRD8835LT4G from ON Semiconductor is a robust and reliable choice that won't disappoint.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,080 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess