EN
  • EN
  • DE

TLP2745(TPE(O

Part No TLP2745(TPE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Cplr 5MBPS SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978578-TLP2745(TPE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2745(TPE(O CAD Model

Description

The TLP2745(TPE(O is a small outline photorelay from Toshiba Semiconductor and Storage. It integrates a GaAlAs infrared emitting diode (IRED) and a MOSFET in a single package, providing electrical isolation between the input and output. This makes it suitable for various applications where signal isolation and high-speed switching are required.

Applications

  • Industrial control systems: Used for switching signals in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Employed in test and measurement equipment for isolating sensitive circuits.
  • Security systems: Utilized in alarm systems and access control systems for reliable signal transmission.
  • Telecommunications: Found in telecom equipment for isolating subscriber lines and control signals.
  • Solid State Relays (SSR): Implemented as an SSR driver.

Features

  • High isolation voltage: Offers a high isolation voltage rating, ensuring safe operation in high-voltage environments.
  • Low on-resistance: Features a low on-resistance (RON), minimizing power dissipation and voltage drop across the switch.
  • Fast switching speed: Provides fast turn-on and turn-off times, enabling high-speed switching applications.
  • Small package size: Available in a small outline package, saving valuable board space.
  • Low input current: Requires a low input current for activation, making it compatible with various logic circuits.

Benefits

  • Improved safety: The high isolation voltage ensures safe operation and protects sensitive circuits from voltage transients.
  • Reduced power consumption: The low on-resistance minimizes power dissipation, leading to energy savings.
  • Increased system performance: The fast switching speed enables high-speed data transmission and control.
  • Space-saving design: The small package size allows for compact system designs.
  • Enhanced reliability: Solid-state design provides enhanced reliability and longer lifespan compared to electromechanical relays.

Additional Details

The TLP2745(TPE(O typically operates with an input current of a few milliamperes. The output voltage and current ratings depend on the specific model. It is designed to be compatible with various logic families, including TTL and CMOS. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments. The device is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4396 $50.5540
245+ $0.4118 $100.8910
380+ $0.3979 $151.2020
545+ $0.3700 $201.6500
705+ $0.3561 $251.0505
880+ $0.3422 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess