EN
  • EN
  • DE

INTEL E10GSFPLR-C - Intel E10GSFPLR COMPATIBLE

Part No INTEL E10GSFPLR-C - Intel E10GSFPLR COMPATIBLE
Manufacturer Intel
Catalog Sfp
Description Intel E10GSFPLR COMPATIBLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424001-INTEL E10GSFPLR-C - Intel E10GSFPLR COMPATIBLE
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E10GSFPLR-C - Intel E10GSFPLR COMPATIBLE CAD Model

Description

The INTEL E10GSFPLR-C is a compatible version of the Intel E10GSFPLR, offering a high-performance and cost-effective solution for long-range 10 Gigabit Ethernet networking. This SFP+ transceiver module is engineered to deliver reliable, high-speed connectivity over single-mode fiber for distances of up to 10 kilometers, leveraging a 1310nm laser transmitter. It is designed to meet or exceed the specifications of the original Intel E10GSFPLR module, ensuring compatibility with a vast range of Intel networking equipment and other devices adhering to the SFP+ standard. The E10GSFPLR-C’s support for digital optical monitoring (DOM) enables real-time tracking of transceiver performance parameters such as temperature, transmit power, receive power, and more. This level of monitoring capability is crucial for network administrators who require detailed insights for proactive maintenance and troubleshooting. Its low power consumption and hot-pluggable interface contribute to reduced operational costs and enhanced network uptime. The transceiver’s robust design makes it suitable for a variety of applications, including metro access networks, data center interconnects, and wide area networks. The E10GSFPLR-C represents a reliable, interoperable solution for expanding network reach without compromising on performance or quality.

You May Also Be Interested in

HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess