EN
  • EN
  • DE

INTEL E3-1220V5 - Intel E3-1220V5 3.0GHz 4C 8M 80W

Part No INTEL E3-1220V5 - Intel E3-1220V5 3.0GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel E3-1220V5 3.0GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423560-INTEL E3-1220V5 - Intel E3-1220V5 3.0GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1220V5 - Intel E3-1220V5 3.0GHz 4C 8M 80W CAD Model

Description

The Intel E3-1220V5 represents the Skylake-based Xeon E3 v5 family, tailored for entry-level workstations and servers. With a base clock speed of 3.0 GHz, this quad-core processor is capable of handling demanding workloads with a smart cache of 8 MB, ensuring data is quickly accessible for processing tasks. The 80W TDP (Thermal Design Power) balances performance and energy efficiency, making it suitable for small business environments where power consumption and heat output are considerations. The E3-1220V5 supports DDR4 memory, a significant improvement over previous generations, providing higher bandwidth and lower power consumption. This processor is designed with Intel's Turbo Boost Technology, although this specific model does not support hyper-threading, meaning it can handle four threads simultaneously, aligning with its core count. The integrated Intel HD Graphics P530 provides reliable performance for basic visual tasks, making it a versatile option for workstations that do not require high-end graphics capabilities. Ideal for server and workstation applications, the Intel E3-1220V5 excels in running business applications, small-scale virtual environments, and other tasks that benefit from a robust, efficient quad-core processor.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess