EN
  • EN
  • DE

INTEL E5-1620V3 - Intel E5-1620v3 3.50GHz 4C 10M 140W

Part No INTEL E5-1620V3 - Intel E5-1620v3 3.50GHz 4C 10M 140W
Manufacturer Intel
Catalog CPU
Description Intel E5-1620v3 3.50GHz 4C 10M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423654-INTEL E5-1620V3 - Intel E5-1620v3 3.50GHz 4C 10M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-1620V3 - Intel E5-1620v3 3.50GHz 4C 10M 140W CAD Model

Description

The INTEL E5-1620V3 is a powerful quad-core processor from the Intel Xeon E5-1600 v3 family, designed for professional-grade workstations that require high computational performance. Operating at a clock speed of 3.50GHz, it is capable of handling heavy workloads with efficiency, making it suitable for applications in 3D rendering, complex scientific computations, and professional content creation. The processor supports Hyper-Threading Technology, allowing it to manage up to 8 threads simultaneously, enhancing its capability to perform multitasking and run demanding applications smoothly. With a 10MB SmartCache, the E5-1620v3 ensures that frequently accessed data is readily available, reducing latency and improving overall system responsiveness. The Thermal Design Power (TDP) of 140W indicates its high-performance nature, requiring adequate cooling solutions to maintain optimal operating temperatures. This processor also supports DDR4 memory with speeds up to 2133MHz, providing significant bandwidth improvements and lower power consumption compared to DDR3, beneficial for memory-intensive tasks. Built on the 22nm Haswell microarchitecture, the E5-1620v3 integrates advanced technologies such as Intel vPro Technology and Virtualization Technology (VT-x and VT-d), offering enhanced security, manageability, and reliability features. This makes the INTEL E5-1620V3 an excellent choice for professionals seeking a robust and reliable processor capable of supporting their workload demands.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess