EN
  • EN
  • DE

INTEL E5-2630V2 - Intel E5-2630v2 2.60GHz 6C 15M 80W

Part No INTEL E5-2630V2 - Intel E5-2630v2 2.60GHz 6C 15M 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2630V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423101-INTEL E5-2630V2 - Intel E5-2630v2 2.60GHz 6C 15M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630V2 - Intel E5-2630v2 2.60GHz 6C 15M 80W CAD Model

Description

The Intel E5-2630v2 is a part of Intel's Xeon E5-2600 v2 product family, tailored for optimal performance and energy efficiency in professional workstation and server environments. It operates at a base frequency of 2.60GHz, with 6 cores and 12 threads, courtesy of Intel Hyper-Threading Technology, which facilitates efficient multitasking and parallel computing. This processor has a 15MB Smart Cache, which is shared among the cores to reduce the access time to data and instructions. With a relatively modest thermal design power (TDP) of 80 watts, it balances performance and power consumption adeptly, making it a good choice for energy-conscious setups. The E5-2630v2 supports up to 768GB of DDR3 memory across four memory channels, with a maximum memory bandwidth of 59.7 GB/s, enhancing data transfer rates between the CPU and RAM. This capability makes it well-suited for memory-intensive server tasks. It's built on the 22nm process technology and compatible with the LGA2011 socket, offering versatility in motherboard selection. Intel's vPro Technology, Virtualization Technology (VT-x), Virtualization Technology for Directed I/O (VT-d), and Trusted Execution Technology are also supported, enabling secure and efficient virtualization. The Intel E5-2630v2 is designed for scalability and robust performance in mid-range servers and workstations, accommodating the growing demands of computational tasks in businesses.

You May Also Be Interested in

Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess