EN
  • EN
  • DE

INTEL E5-2670V2 - Intel E5-2670v2 2.50GHz 10C 25M 115W

Part No INTEL E5-2670V2 - Intel E5-2670v2 2.50GHz 10C 25M 115W
Manufacturer Intel
Catalog CPU
Description Intel E5-2670v2 2.50GHz 10C 25M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423839-INTEL E5-2670V2 - Intel E5-2670v2 2.50GHz 10C 25M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2670V2 - Intel E5-2670v2 2.50GHz 10C 25M 115W CAD Model

Description

The Intel E5-2670V2 is a potent server-grade processor that is part of Intel's Ivy Bridge-EP family, designed to deliver exceptional performance for demanding server applications. Featuring 10 cores and 20 threads through the use of Hyper-Threading Technology, this CPU is capable of executing multiple high-demand tasks simultaneously, making it an excellent choice for virtualization, large databases, and analytical computing. Operating at 2.50GHz, it balances high performance with efficiency, accommodating a wide range of server workloads. The processor is equipped with 25MB of smart cache, improving processing time by minimizing data access latency. It features a 115W TDP, indicative of its power consumption and cooling requirements, which are manageable within modern server infrastructure. Supporting DDR3 memory, the E5-2670V2 enables scalable and versatile configurations for optimized server performance. Additionally, it includes advanced technologies such as Intel VT-x and Intel VT-d, enhancing security and performance in virtualized environments. The processor is a fitting solution for enterprises seeking to upgrade their data center capabilities with a reliable, efficient, and high-performance CPU.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess