EN
  • EN
  • DE

INTEL E5-4650 - Intel E5-4650 2.70GHz 8C 20M 105W 1600MHz 130W

Part No INTEL E5-4650 - Intel E5-4650 2.70GHz 8C 20M 105W 1600MHz 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-4650 2.70GHz 8C 20M 105W 1600MHz 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423100-INTEL E5-4650 - Intel E5-4650 2.70GHz 8C 20M 105W 1600MHz 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4650 - Intel E5-4650 2.70GHz 8C 20M 105W 1600MHz 130W CAD Model

Description

The Intel E5-4650 is a powerhouse CPU designed for high-end server environments, built on the Ivy Bridge-EP architecture. Operating at a base frequency of 2.70GHz, it features 8 cores and 16 threads, making it capable of handling multiple tasks simultaneously. The processor comes with a substantial 20MB of L3 cache, enabling quick access to frequently used data and instructions, significantly improving overall performance. With support for a maximum memory speed of 1600MHz, the E5-4650 allows for efficient data transfer between the CPU and memory, reducing latency. The processor has a thermal design power (TDP) rating of 130 watts, indicating its maximum heat generation under normal operating circumstances, requiring effective cooling solutions in server setups. Intel equips this processor with advanced technologies, including Intel Turbo Boost, enabling the CPU to dynamically increase its frequency to enhance performance based on workload demands. Additionally, it supports Intel Hyper-Threading, providing improved multitasking capabilities by allowing each core to handle two threads simultaneously. The Intel E5-4650 is designed to fit in the LGA2011 socket, making it compatible with a wide range of server motherboards. It supports various Intel Virtualization technologies, facilitating efficient virtualized environments by improving overheads and performance. With its robust set of features, the Intel E5-4650 is ideally suited for demanding data center applications, including virtualization, high-performance computing, and enterprise-level tasks.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess