EN
  • EN
  • DE

74AUP1T97GF,132

Part No 74AUP1T97GF,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC LP CONFIG GATE V-XLATR 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT891 (1x1)
Win Source Part Number 1007812-74AUP1T97GF,132
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1T97GF,132 CAD Model

Description

The 74AUP1T97GF,132 is a configurable multiple function logic type IC manufactured by Nexperia USA Inc.

  • Circuits: One circuit
  • Inputs: Three inputs
  • Input: Schmitt trigger input
  • Output Type: Single-ended
  • Current Output High and Low: 4mA
  • Operating Temperature Range: -40°C to 125°C
  • Case: 6-XSON, SOT891 (1x1)
  • Supply Voltage Range: 2.3V to 3.6V
  • Usage: Integrated circuits

You May Also Be Interested in

Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5075 $58.3625
280+ $0.4165 $116.6200
430+ $0.4035 $173.5050
595+ $0.3904 $232.2880
765+ $0.3775 $288.7875
1,025+ $0.3384 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess