EN
  • EN
  • DE

INTEL E5502 - Intel E5502 1.86GHz 2C 4M 80W 4.80 GT/s Intel QPI

Part No INTEL E5502 - Intel E5502 1.86GHz 2C 4M 80W 4.80 GT/s Intel QPI
Manufacturer Intel
Catalog CPU
Description Intel E5502 1.86GHz 2C 4M 80W 4.80 GT/s Intel QPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423738-INTEL E5502 - Intel E5502 1.86GHz 2C 4M 80W 4.80 GT/s Intel QPI
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5502 - Intel E5502 1.86GHz 2C 4M 80W 4.80 GT/s Intel QPI CAD Model

Description

The Intel E5502 processor is part of the Intel Xeon 5500 series, targeting entry-level servers and workstations with a focus on energy efficiency and reliability. It operates at a clock speed of 1.86GHz and features 2 cores, providing essential performance capabilities for basic multitasking and computing tasks common in small business environments. The processor includes a 4MB cache, facilitating efficient processing by reducing the time needed to access data and instructions. Designed with power efficiency in mind, it has a thermal design power (TDP) of 80W, making it an economical choice for businesses looking to minimize energy consumption without sacrificing performance. It supports high-speed DDR3 memory and offers a QuickPath Interconnect (QPI) speed of 4.80 GT/s, improving data transfer rates between the processor and the system memory, which enhances overall system responsiveness and performance. The E5502 includes support for Intel Virtualization Technology (VT-x), allowing users to run multiple operating systems and applications in independent partitions, enhancing the flexibility and utilization of computing resources. This processor presents a reliable and efficient computing option for entry-level servers and workstations, making it suitable for a range of applications from simple web hosting to basic virtualization.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess