EN
  • EN
  • DE

INTEL E5520 - Intel E5520 2.26GHz 4C 8M 80W

Part No INTEL E5520 - Intel E5520 2.26GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423582-INTEL E5520 - Intel E5520 2.26GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5520 - Intel E5520 2.26GHz 4C 8M 80W CAD Model

Description

The Intel E5520 is a quad-core processor belonging to the Intel Xeon 5500 series, designed with the needs of enterprise systems and data centers in mind. Operating at a clock speed of 2.26 GHz, the E5520 offers a balanced mix of performance and power efficiency with a modest TDP of 80W, making it suitable for server environments concerned with energy consumption. With the introduction of 4 cores and 8 threads, thanks to Intel’s Hyper-Threading Technology, it provides improved multitasking capabilities, allowing server systems to handle multiple simultaneous workloads with relative ease. The processor includes an 8MB cache, which minimizes the time the CPU spends waiting for data from memory, thus enhancing overall performance. The Intel E5520 supports DDR3 memory across three channels, providing significant bandwidth and reducing bottlenecks in memory-intensive applications. Also, it features Intel’s QuickPath Interconnect (QPI), which enhances the data transfer rate between the processor and other components, further boosting system speed and responsiveness. It includes technologies such as Intel Virtualization Technology (VT-x) and VT-d for enhanced virtualization performance, making it an excellent choice for environments running extensive virtual applications. The processor’s built-in security features, like AES New Instructions, provide robust encryption capabilities, ensuring data protection across various use cases. The Intel E5520 stands as a solid option for small to medium-sized enterprise servers, offering a competent blend of performance, power efficiency, and advanced features for a variety of applications.

You May Also Be Interested in

Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess