EN
  • EN
  • DE

INTEL E5645 - Intel E5645 2.40GHz 6C 12M 80W

Part No INTEL E5645 - Intel E5645 2.40GHz 6C 12M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5645 2.40GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423770-INTEL E5645 - Intel E5645 2.40GHz 6C 12M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5645 - Intel E5645 2.40GHz 6C 12M 80W CAD Model

Description

The INTEL E5645 processor is an advanced computing unit meticulously designed to meet the demanding needs of today's computing environments. Operating at a base frequency of 2.40GHz, this six-core Intel Xeon processor is poised to deliver robust performance and efficiency. It comes equipped with a 12MB smart cache, which facilitates quicker data retrieval, thus significantly improving processing speed for compute-intensive applications. With a Thermal Design Power (TDP) of 80W, it strikes an optimal balance between power consumption and performance, making it an environmentally friendly choice for enterprise servers and workstations. Supporting Intel's Hyper-Threading technology, it effectively doubles the execution threads, resulting in better multitasking and parallel computing capabilities. Furthermore, it supports Intel Virtualization Technology (VT-x), ensuring better management of virtualized platforms by reducing latency and improving the system's overall throughput. This processor's compatibility with various platforms, owing to its flexible socket design, provides businesses the leeway to upgrade their systems without the need for an extensive overhaul, thus safeguarding their investment in technology. In essence, the Intel E5645 emerges as an invaluable asset for businesses aiming for high efficiency, reliability, and performance in their computing tasks.

You May Also Be Interested in

Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess