EN
  • EN
  • DE

INTEL EXPI9402PTG2P20 - INTEL PRO/1000 PT 2PORT Adapter LP

Part No INTEL EXPI9402PTG2P20 - INTEL PRO/1000 PT 2PORT Adapter LP
Manufacturer Intel
Catalog Spare Parts
Description Intel EXPI9402PTG2P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1424036-INTEL EXPI9402PTG2P20 - INTEL PRO/1000 PT 2PORT Adapter LP
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL EXPI9402PTG2P20 - INTEL PRO/1000 PT 2PORT Adapter LP CAD Model

Description

The INTEL EXPI9402PTG2P20 is an INTEL PRO/1000 PT Dual Port Server Adapter designed to meet the high-performance networking requirements of modern data centers and enterprise environments. This low-profile (LP) networking card offers two Gigabit Ethernet ports for high-density network connectivity, providing a reliable and efficient solution for server networking, virtualization, security applications, and server consolidation. Constructed with Intel’s quality and reliability, this server adapter is built on Intel lead-free technology and features the Intel 82571GB dual-port Gigabit Ethernet controller, offering both high-speed networking capabilities and lower power consumption. Its compatibility with 10/100/1000 Mbps networks ensures flexibility and scalability in addressing a broad range of networking requirements. Additionally, the INTEL EXPI9402PTG2P20 supports advanced features such as Intel I/O Acceleration Technology (Intel I/OAT) for improved CPU utilization, Virtual Machine Device Queues (VMDq) for better VM performance, and PCI-SIG* SR-IOV capability, providing the virtualization flexibility needed in today’s data centers. This adapter is an ideal solution for businesses looking to increase their network's throughput and redundancy while maintaining low power consumption and high reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-B13-R - Tilting Protection
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH60N-BL - Multi Format SATA DVD Writer Hitachi LG GH60N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40196780 - 4x 2.5-inch HDD Backplane (Left Side)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess