EN
  • EN
  • DE

INTEL GOLD6246R - Intel Gold 6246R 3.40GHz 16C 35.75M 205W

Part No INTEL GOLD6246R - Intel Gold 6246R 3.40GHz 16C 35.75M 205W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6246R 3.40GHz 16C 35.75M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423219-INTEL GOLD6246R - Intel Gold 6246R 3.40GHz 16C 35.75M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6246R - Intel Gold 6246R 3.40GHz 16C 35.75M 205W CAD Model

Description

The INTEL GOLD6246R, formally known as the Intel Xeon Gold 6246R, is a high-performance server processor from Intel's Xeon Scalable product line, engineered to deliver advanced speed and efficiency for demanding data center and enterprise applications. This processor boasts 16 cores, providing substantial computational power for multi-threaded applications and virtualized environments. Operating at a base frequency of 3.40GHz, it is capable of handling intense workloads with speed and efficiency. The Xeon Gold 6246R is equipped with a generous 35.75MB cache, significantly enhancing data retrieval times and improving performance for complex computational tasks. With a thermal design power (TDP) of 205W, this processor is built for performance-oriented environments requiring robust cooling solutions. It supports the high-speed DDR4 memory, offering significant throughput for data-intensive applications, and is compatible with Intel's Optane memory, further enhancing storage responsiveness. The processor also features Intel's Turbo Boost Technology for dynamic performance adjustments based on the workload demands, and it is fortified with advanced security technologies to safeguard data and system operations. The INTEL GOLD6246R is an ideal choice for organizations requiring top-tier performance, flexibility, and reliability in their server infrastructure to support growth and innovation.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess