EN
  • EN
  • DE

INTEL GOLD6330 - Intel Gold 6330 2.0GHz 28C 42M 205W

Part No INTEL GOLD6330 - Intel Gold 6330 2.0GHz 28C 42M 205W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6330 2.0GHz 28C 42M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423309-INTEL GOLD6330 - Intel Gold 6330 2.0GHz 28C 42M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6330 - Intel Gold 6330 2.0GHz 28C 42M 205W CAD Model

Description

The INTEL GOLD6330, part of Intel's formidable Xeon Scalable family, represents the zenith of server processing technology with its exceptional performance metrics tailored for enterprise-level deployments. This powerhouse operates at a base frequency of 2.0GHz, with the capability to boost performance significantly via Intel's Turbo Boost Technology, making it adept at handling a myriad of data-intensive applications simultaneously. With an astounding 28 cores and 56 threads, the Gold 6330 is engineered for environments where parallel processing and multitasking are paramount, such as in high-performance computing (HPC), large databases, and virtualized infrastructures. The processor boasts a colossal 42MB of smart cache, minimizing latency and maximizing throughput for processing tasks. At a thermal design power (TDP) of 205W, it represents a commitment to delivering unparalleled processing capability, catering to the demands of data centers prioritizing computational power. Supporting six-channel DDR4 memory and equipped with Intel's Advanced Vector Extensions 512 (AVX-512), it facilitates increased throughputs and improved power efficiency for compute, storage, and network workloads. The Gold 6330 also includes cutting-edge security features such as Intel Software Guard Extensions (SGX) for enhanced data protection and Intel Total Memory Encryption (TME) for comprehensive memory encryption. Its compatibility with the FCLGA4189 socket means it is designed for integration into next-generation server platforms. Tailored for the most rigorous computing tasks, the Intel Gold 6330 offers businesses a forward-looking solution that combines exceptional performance, scalability, and security, making it an invaluable asset in any high-demand computing environment.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess