EN
  • EN
  • DE

INTEL GOLD6342 - Intel Gold 6342 2.80GHz 24C 36M 230W

Part No INTEL GOLD6342 - Intel Gold 6342 2.80GHz 24C 36M 230W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6342 2.80GHz 24C 36M 230W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423425-INTEL GOLD6342 - Intel Gold 6342 2.80GHz 24C 36M 230W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6342 - Intel Gold 6342 2.80GHz 24C 36M 230W CAD Model

Description

The Intel Gold 6342, part of the Xeon Scalable Processor lineup, is engineered for high-end data center and enterprise workloads, delivering remarkable processing capability with its 24 cores and 48 threads through Hyper-Threading Technology. It operates at a base frequency of 2.80GHz, accompanied by a substantial 36MB of Intel Smart Cache, enabling highly efficient processing of complex datasets. With a thermal design power (TDP) of 230W, this processor is built for peak performance, supported by Intel's 14nm process technology. It supports the latest DDR4 memory technology, facilitating high-speed data access and greater energy efficiency. The Gold 6342 integrates Intel's Deep Learning Boost for AI inference acceleration, which, combined with its high core count, makes it exceptionally suited for artificial intelligence, machine learning, high-performance computing, and data analytics applications. Furthermore, it possesses built-in security features such as Intel Software Guard Extensions (SGX) and Intel Total Memory Encryption (TME), offering enhanced data protection and ensuring a secure computing environment.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess