EN
  • EN
  • DE

C3216X6S1C226M160AC

Part No C3216X6S1C226M160AC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 22UF 16V X6S 1206 / 22 µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient X6S
Temperature Range - Operating -55°C ~ 105°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-8044-1,445-8044-2,C3216X6S1C226MTJ00E,C3216X6S1C226M,445-8044-6
Standard Package 2,000
Win Source Part Number 1330700-C3216X6S1C226M160AC
Ultra Librarian 3D Model Ultra Librarian C3216X6S1C226M160AC CAD Model

Description

The C3216X6S1C226M160AC is a 22 µF, 16 V, ±20% tolerance, X6S temperature coefficient, 1206 (3216 Metric) ceramic capacitor manufactured by TDK Corporation. It is a surface mount, MLCC (multilayer ceramic capacitor) device that is suitable for general purpose applications.

The C3216X6S1C226M160AC has a low equivalent series inductance (ESL), which makes it ideal for high frequency applications. It also has a wide operating temperature range of -55°C to 105°C, making it suitable for use in harsh environments.

The C3216X6S1C226M160AC is available in a tape and reel package, making it easy to automate assembly and pick-and-place operations. It is also RoHS compliant, meaning that it does not contain any hazardous substances.

Applications

The C3216X6S1C226M160AC can be used in a variety of applications, including:

  • Power supply filtering
  • Decoupling
  • Signal filtering
  • Timing circuits
  • Oscillator circuits
  • Resonator circuits
  • Bypass circuits
  • Coupling circuits

Features

  • Low ESL
  • Wide operating temperature range
  • Surface mount
  • MLCC construction
  • Tape and reel packaging
  • RoHS compliant

Benefits

  • Improved performance in high frequency applications
  • Suitable for use in harsh environments
  • Easy to automate assembly and pick-and-place operations
  • Environmentally friendly

Example Applications

  • Mobile devices
  • Consumer electronics
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Aerospace and defense electronics

Conclusion

The C3216X6S1C226M160AC is a versatile and high-performance ceramic capacitor that is suitable for a wide range of applications. It is a good choice for engineers who are looking for a reliable and cost-effective capacitor solution.

Additional Information

  • The C3216X6S1C226M160AC has a capacitance of 22 µF, with a tolerance of ±20%. This means that the actual capacitance of the capacitor may be between 17.6 µF and 26.4 µF.
  • The C3216X6S1C226M160AC has a voltage rating of 16 V. This means that it can withstand a maximum voltage of 16 V without being damaged.
  • The C3216X6S1C226M160AC has an X6S temperature coefficient. This means that its capacitance will change by no more than ±15% over a temperature range of -55°C to 105°C.
  • The C3216X6S1C226M160AC is a surface mount device. This means that it is soldered to the surface of a printed circuit board (PCB).
  • The C3216X6S1C226M160AC is an MLCC (multilayer ceramic capacitor) device. This means that it is made up of multiple layers of ceramic material, which are stacked together and interconnected.
  • The C3216X6S1C226M160AC is available in a tape and reel package. This means that it is supplied on a reel of tape, which makes it easy to automate assembly and pick-and-place operations.
  • The C3216X6S1C226M160AC is RoHS compliant. This means that it does not contain any hazardous substances, such as lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBBs), or polybrominated diphenyl ethers (PBDEs).

 

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3955 $51.4150
310+ $0.3246 $100.6260
480+ $0.3144 $150.9120
660+ $0.3043 $200.8380
855+ $0.2941 $251.4555
1,140+ $0.2637 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess