EN
  • EN
  • DE

INTEL L5320 - Intel L5320 1.86MHz 4C 8M 50W

Part No INTEL L5320 - Intel L5320 1.86MHz 4C 8M 50W
Manufacturer Intel
Catalog CPU
Description Intel L5320 1.86MHz 4C 8M 50W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423373-INTEL L5320 - Intel L5320 1.86MHz 4C 8M 50W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL L5320 - Intel L5320 1.86MHz 4C 8M 50W CAD Model

Description

The Intel L5320 CPU, launched as part of the Xeon series, offers a harmonious blend of efficiency and performance, orchestrated within a 1.86GHz frequency across 4 cores. Engineered for energy-conscious workloads, it boasts a remarkably low thermal design power (TDP) of just 50W, making it an ideal candidate for systems where power efficiency is paramount. Despite its modest power consumption, the L5320 provides a reliable processing foundation, with 8MB of L2 cache that facilitates faster data access for the CPU cores, thereby enhancing overall performance. This processor demonstrates Intel's prowess in creating CPUs that cater to a wide range of needs, from high-density deployments to applications where maintaining a low operational cost is critical. With support for legacy 64-bit computing and Intel Virtualization Technology, the L5320 allows for efficient deployment of virtual environments, making it a strong contender for infrastructure that depends on host-based virtualization. Its launch marked a significant moment in server computing, offering an option that balances the scales of performance and energy consumption, tailored for scenarios where both metrics are equally important. The Intel L5320 continues to find relevance in specialized settings, such as in dedicated hosting environments or in legacy applications requiring a specific silicon footprint.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess