EN
  • EN
  • DE

INTEL SILVER4208 - Intel SILVER 4208 2.10GHz 8C 11M 85W

Part No INTEL SILVER4208 - Intel SILVER 4208 2.10GHz 8C 11M 85W
Manufacturer Intel
Catalog CPU
Description Intel SILVER 4208 2.10GHz 8C 11M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423583-INTEL SILVER4208 - Intel SILVER 4208 2.10GHz 8C 11M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4208 - Intel SILVER 4208 2.10GHz 8C 11M 85W CAD Model

Description

The Intel Silver 4208 processor is part of Intel's Xeon Scalable family, offering an effective solution for a wide range of server and data center tasks. This CPU, with a base clock of 2.10 GHz and 8 cores, strikes an impressive balance between performance and energy efficiency with an 85W TDP, ideal for supporting standard workloads without extensive power consumption. It provides 16 threads via Intel’s Hyper-Threading Technology for effective multitasking and parallel processing. With 11MB of L3 cache, the Silver 4208 efficiently handles data requests, decreasing latency and significantly improving overall system performance. This processor supports DDR4 memory, enabling faster and more efficient data handling for demanding applications and workloads. The support for Intel's Turbo Boost Technology allows the CPU to dynamically increase its operating frequency to improve performance based on the workload demands, providing an extra boost when necessary. Additionally, Intel's Virtualization Technology (VT-x) enhances virtualized environments, offering more efficient deployment of virtual machines. The Silver 4208 also includes various security features, such as Intel VT-d for safer device access in virtualized environments, and Intel AES New Instructions for robust data encryption. Ideal for entry-level servers and cloud services, the Intel Silver 4208 delivers dependable performance for applications in small and medium business environments, emphasizing an excellent balance between cost, performance, and power efficiency.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess