EN
  • EN
  • DE

INTEL SR00M - Intel E3-1260L 2.40GHz 4C 8M 45W

Part No INTEL SR00M - Intel E3-1260L 2.40GHz 4C 8M 45W
Manufacturer Intel
Catalog CPU
Description Intel E3-1260L 2.40GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423304-INTEL SR00M - Intel E3-1260L 2.40GHz 4C 8M 45W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR00M - Intel E3-1260L 2.40GHz 4C 8M 45W CAD Model

Description

The INTEL SR00M, featuring the Xeon E3-1260L CPU, is tailored for small business servers and entry-level workstations that require efficient power consumption without sacrificing performance. Built on the 32nm Sandy Bridge architecture, this quad-core processor operates at 2.40GHz, providing a balanced mix of speed and efficiency for a variety of applications. The integration of Intel Hyper-Threading Technology allows the E3-1260L to handle up to eight threads simultaneously, enhancing its multitasking capabilities and ensuring smoother operation under load. With an 8MB L3 cache, it adeptly reduces data access times for frequently used information, supporting faster execution of applications. One of its standout features is the remarkably low thermal design power (TDP) of only 45W, making it an ideal choice for environments where power efficiency is a priority. This processor supports ECC memory, which is crucial for preventing data corruption, thereby enhancing system reliability - a key consideration for servers. It also features Intel vPro Technology, facilitating remote and managed IT support, which is invaluable for businesses with limited onsite IT resources. Compatible with the LGA 1155 socket, the E3-1260L offers versatility for systems upgrade without the need for extensive hardware changes. Targeted at small to medium-sized business (SMB) servers and energy-efficient workstations, the Intel E3-1260L combines respectable performance, low power consumption, and enhanced manageability features, positioning it as a smart choice for businesses looking to balance cost, performance, and energy efficiency.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess