EN
  • EN
  • DE

INTEL SR19W - Intel E5-2667v2 3.30GHz 8C 25M 130W Cache 1866MHz 130W

Part No INTEL SR19W - Intel E5-2667v2 3.30GHz 8C 25M 130W Cache 1866MHz 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-2667v2 3.30GHz 8C 25M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423719-INTEL SR19W - Intel E5-2667v2 3.30GHz 8C 25M 130W Cache 1866MHz 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR19W - Intel E5-2667v2 3.30GHz 8C 25M 130W Cache 1866MHz 130W CAD Model

Description

The INTEL SR19W, also known as the Intel Xeon E5-2667v2, is a high-performance server processor that delivers outstanding efficiency and powerful processing capabilities. This processor operates at a base frequency of 3.30GHz across 8 cores and 16 threads, providing exceptional performance for demanding data center and enterprise applications. It is equipped with a large 25MB Smart Cache, significantly improving processing speed by minimizing data retrieval times. With a 130W thermal design power (TDP), this processor optimizes energy consumption while maintaining high productivity levels. The E5-2667v2 supports advanced Intel technologies, including Intel Turbo Boost Technology, which automatically increases the processor's clock speed based on the workload, and Intel Hyper-Threading Technology, which enhances multithreading efficiency. Furthermore, it offers support for memory speeds up to 1866MHz, ensuring fast data transfer rates that benefit a wide range of applications, from virtualization to high-performance computing. The Intel Xeon E5-2667v2 is engineered for scalability and performance, making it a prime choice for businesses looking to increase their computing capabilities and efficiency in server and workstation environments.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess