EN
  • EN
  • DE

INTEL SR1A8 - Intel E5-2650v2 2.60GHz 8C 20M 95W Cache 1866MHz 95W

Part No INTEL SR1A8 - Intel E5-2650v2 2.60GHz 8C 20M 95W Cache 1866MHz 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2650V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423390-INTEL SR1A8 - Intel E5-2650v2 2.60GHz 8C 20M 95W Cache 1866MHz 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1A8 - Intel E5-2650v2 2.60GHz 8C 20M 95W Cache 1866MHz 95W CAD Model

Description

The INTEL SR1A8, also known as the Intel Xeon E5-2650v2, is a high-performance server processor launched as part of Intel's Ivy Bridge-EP architecture, targeting enterprise-level computing solutions. This CPU operates at a base frequency of 2.60GHz, featuring eight cores and providing 16 threads with Intel's Hyper-Threading technology. The E5-2650v2 comes equipped with a substantial 20MB of Intel Smart Cache, which helps improve efficiency and processing speed by reducing the time needed to access frequently used data. With a Thermal Design Power (TDP) of 95W, it balances performance with energy efficiency, suitable for data centers and workstations where power consumption is a concern. The processor supports DDR3 memory up to 1866MHz, allowing for high-speed access to memory storage and facilitating smooth operation for memory-intensive tasks. Moreover, it is built on a 22nm process technology, offering enhanced performance and reduced power leakage compared to its predecessors. The Intel E5-2650v2 supports Intel vPro, VT-x, VT-d, and Trusted Execution Technology (TXT), providing hardware-enhanced security and management capabilities, making it an ideal choice for virtualization and enterprise computing.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess