EN
  • EN
  • DE

INTEL SR1GN - Intel E7-4870V2 2.30GHz 15C 30M 130W

Part No INTEL SR1GN - Intel E7-4870V2 2.30GHz 15C 30M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-4870V2 2.30GHz 15C 30M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423805-INTEL SR1GN - Intel E7-4870V2 2.30GHz 15C 30M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1GN - Intel E7-4870V2 2.30GHz 15C 30M 130W CAD Model

Description

The INTEL SR1GN, powered by the Intel E7-4870V2 CPU, is a high-end processor designed for the most demanding data center and enterprise applications. Operating at 2.30 GHz across 15 cores, it provides substantial parallel processing capabilities, ideal for heavy workloads such as large databases, ERP systems, and virtualization platforms. This processor boasts a massive 30MB of L3 cache, greatly enhancing processing speed by reducing the time needed to access data from main memory. With a thermal design power (TDP) of 130W, it optimizes performance and energy consumption, pivotal for maintaining operational efficiency in server environments. The Intel E7-4870V2 supports advanced technologies like Intel Hyper-Threading, enabling it to handle up to 30 threads simultaneously, vastly improving multi-tasking and workload management. It also includes Intel Turbo Boost Technology, which automatically increases the processor's frequency for enhanced performance when required. Compatibility with Intel's C602 chipset allows for versatile server configurations, supporting extensive memory, storage, and I/O options. The E7-4870V2 is engineered for organizations that require exceptional performance, reliability, and scalability from their computing infrastructure.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess