EN
  • EN
  • DE

INTEL SR1T8 - Intel E3-1240LV3 2.00GHz 4C 8M 25W

Part No INTEL SR1T8 - Intel E3-1240LV3 2.00GHz 4C 8M 25W
Manufacturer Intel
Catalog CPU
Description Intel E3-1240LV3 2.00GHz 4C 8M 25W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423520-INTEL SR1T8 - Intel E3-1240LV3 2.00GHz 4C 8M 25W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1T8 - Intel E3-1240LV3 2.00GHz 4C 8M 25W CAD Model

Description

The Intel SR1T8 model features the Intel E3-1240LV3 processor, a powerful and efficient engine for entry-level servers and workstations. Operating at a base frequency of 2.00GHz, it belongs to the Xeon E3-1200 V3 family, optimized for small business applications and IT infrastructure. With its 4 cores and 8 threads, thanks to Hyper-Threading Technology, it enables smooth multitasking and responsive performance for day-to-day computing tasks. The processor has an 8MB SmartCache that improves processing speed by allowing the processor to access frequently used data quickly. The 25W low power consumption makes it an excellent choice for environments where energy efficiency is crucial. The integrated Intel Virtualization Technology (VT-x) provides robust virtualization capabilities, enabling multiple operating systems to run on a single hardware platform, increasing the utilization efficiency of computing resources. The Intel E3-1240LV3 supports DDR3 memory with maximum speeds up to 1600 MHz, enhancing the overall system performance. Its compatibility with Intel's C220 series chipsets allows for flexible system design options for server and workstation manufacturers. The SR1T8 is notable for its balance between performance and power consumption, making it suitable for small- to medium-sized enterprise applications that require reliability without the high overhead of larger server solutions.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess