EN
  • EN
  • DE

SLM1405HD5V

Part No SLM1405HD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238276-SLM1405HD5V
Ultra Librarian 3D Model Ultra Librarian SLM1405HD5V CAD Model

Description

The SLM1405HD5V is a circuit board indicator/array from Bivar Inc.

  • Application: Optoelectronics
  • Series: SLM
  • Package: Bag
  • Standard Package: 100 pcs
  • ECCN: EAR99
  • Export License: Not required
  • Status: Obsolete
  • Production: No longer in production
  • Moisture Sensitivity Level (MSL): 1
  • Shelf Life: Unlimited

You May Also Be Interested in

Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess