EN
  • EN
  • DE

TC74AC240FT

Part No TC74AC240FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description OCTAL BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196912-TC74AC240FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC240FT CAD Model

Description

The TC74AC240FT is a high-speed octal buffer/line driver with inverted three-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, offering improved speed and lower power consumption compared to standard CMOS logic. This device features eight inverting buffers with three-state outputs, arranged in two groups of four, each controlled by a separate output enable input.

Applications:

  • Memory Addressing: Used in memory systems to drive address lines.
  • Data Bus Buffering: Employed to buffer data signals on data buses, improving signal integrity.
  • Line Driving: Utilized for driving signals over long distances or through noisy environments.
  • High-Current Logic Driver: Suitable for applications requiring a higher drive capability than standard logic gates can provide.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Three-State Outputs: Enables the device to be disabled, preventing bus contention.
  • Low Power Consumption: Characteristic of CMOS technology.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Octal Buffer/Line Driver: Contains eight inverting buffers/line drivers in a single package.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays, enhancing overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, contributing to energy efficiency.
  • Enhanced Signal Integrity: Buffering capabilities improve signal quality, reducing noise and distortion.
  • Increased System Flexibility: Three-state outputs enable flexible bus configurations and prevent conflicts.
  • High Drive Capability: Provides sufficient current to drive heavily loaded buses or transmission lines.

Additional Details:

The TC74AC240FT is available in an SOP (Small Outline Package). The output enable inputs control whether the outputs are active (low when enabled) or in the high-impedance (disabled) state. The device is designed to interface directly with other CMOS, NMOS, and TTL logic families.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess