EN
  • EN
  • DE

INTEL SR1XR - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W

Part No INTEL SR1XR - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2660V3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423238-INTEL SR1XR - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1XR - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W CAD Model

Description

The INTEL SR1XR, featuring the Intel E5-2660v3 processor, marks a notable advancement in the Haswell-EP microarchitecture, tailored for optimal performance in enterprise-level computing environments. This processor delivers with its 10 cores and substantial 25 MB cache, clocked at 2.60GHz, striking a balance between high computational capability and power efficiency. The E5-2660v3, with a 105W thermal design power (TDP), embodies the engineering excellence of Intel, optimizing the processor for heavy workloads while maintaining energy efficiency. This CPU stands out for its support of DDR4 memory at 2133MHz, providing significant bandwidth improvements and reduced power consumption compared to previous generations. Enhanced with Intel's Turbo Boost Technology 2.0, the E5-2660v3 dynamically adjusts its frequency to meet the demand of the workload, thereby offering improved performance when required. Additional technical adaptations, such as support for Intel Virtualization Technology (VT-x) and Intel Advanced Vector Extensions 2 (Intel AVX2), enable efficient virtualization and better handling of vector-oriented computations, crucial for scientific simulations, data analysis, and high-performance computing tasks. Designed to function seamlessly within the C612 chipset infrastructure, the E5-2660v3 allows for scalable and flexible server configurations, making it an excellent choice for building powerful, efficient data center solutions.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess