EN
  • EN
  • DE

INTEL SR2J1 - Intel E5-2695V4 2.1GHz 18C 45M 120W

Part No INTEL SR2J1 - Intel E5-2695V4 2.1GHz 18C 45M 120W
Manufacturer Intel
Catalog CPU
Description Intel E5-2695V4 2.1GHz 18C 45M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423239-INTEL SR2J1 - Intel E5-2695V4 2.1GHz 18C 45M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2J1 - Intel E5-2695V4 2.1GHz 18C 45M 120W CAD Model

Description

The INTEL SR2J1 integrates the formidable Intel E5-2695V4 processor, mirroring the specifications and capabilities of its counterpart within the Broadwell-EP line of processors. This powerhouse features 18 cores and a vast 45 MB cache, operating at a steady 2.1GHz to cater to the most computationally intensive tasks. Aimed at the high demands of modern data centers and computing environments, the E5-2695V4 shines in scenarios requiring extensive parallel processing, such as in advanced analytics, large-scale virtual environments, and complex scientific computations. Its 120W thermal design power (TDP) ensures a potent performance while maintaining efficiency, an essential aspect for environmentally conscious and cost-effective computing operations. This processor's support for DDR4 memory substantially increases the system's memory bandwidth while reducing power consumption, enhancing overall system performance and responsiveness. Featuring Intel's hallmark Turbo Boost Technology 2.0, it guarantees performance on demand by intelligently boosting its frequency during peak loads. Alongside supporting Intel's vPro and Virtualization Technologies, the E5-2695V4 guarantees secure, manageable, and scalable server solutions that can adapt to the evolving needs of businesses and institutions, making it a critical component in the infrastructure of the future.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess