EN
  • EN
  • DE

SFM3000-200C

Part No SFM3000-200C
Manufacturer Sensirion AG
Catalog Flow Sensors
Description AIR/GAS FLOW SENSOR +/-200 SLM W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Sensing Range 0 ~ 1.25 mbar
Flow Sensor Type Gas
Voltage - Input 5V
Port Size Male, 0.8661" (22mm)
Switch Function/Rating I2C
Material - Body Plastic
Temperature Range - Operating -20°C ~ 80°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1599321-SFM3000-200C
Ultra Librarian 3D Model Ultra Librarian SFM3000-200C CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $76.2519
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $76.2405
Honeywell
SENSOR AIRFLOW AMP 30 SCCM / Air Flow Sensor 30.0sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $100.1001
Honeywell
SENSOR AIRFLOW AMP 5 MBAR
Need more? Email Us
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess