EN
  • EN
  • DE

INTEL SR2JW - Intel E5-2698V4 2.20GHz 20C 50M 145W

Part No INTEL SR2JW - Intel E5-2698V4 2.20GHz 20C 50M 145W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2698V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423735-INTEL SR2JW - Intel E5-2698V4 2.20GHz 20C 50M 145W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2JW - Intel E5-2698V4 2.20GHz 20C 50M 145W CAD Model

Description

The Intel E5-2698V4 is a high-end processor within the Intel Xeon E5 v4 family, designed for advanced data center and high-performance computing environments. It features a base clock speed of 2.20GHz and comes equipped with 20 cores and 40 threads, offering immense parallel processing capabilities for complex computations and multi-threaded applications. This processor boasts a substantial 50MB of cache, enabling rapid access to frequently used data and instructions, significantly enhancing processing efficiency for heavy workloads. Supporting DDR4 memory technology, it allows for high-speed data transfer and improved system responsiveness, essential for memory-intensive applications such as large databases and in-memory analytics. With a thermal design power (TDP) of 145W, the E5-2698V4 balances performance with power efficiency, making it suitable for environments where energy consumption is a concern. It also incorporates Intel's Turbo Boost Technology, which dynamically increases the processor's frequency as needed, up to a maximum turbo frequency, to improve performance on demand. Additionally, it features advanced security technologies like Intel Trusted Execution Technology (TXT) and Intel Data Protection Technology, providing robust security measures to protect data integrity and prevent unauthorized access. The Intel E5-2698V4 is an ideal solution for businesses requiring high computing power, scalability, and reliability for their most demanding applications.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess