EN
  • EN
  • DE

INTEL SR2N4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W

Part No INTEL SR2N4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423864-INTEL SR2N4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2N4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W CAD Model

Description

The INTEL SR2N4 is powered by the Intel E5-2660V4 processor, which stands out with its 14 cores and a base frequency of 2.00GHz, catering to intense multi-threaded workloads and high-end server environments. Equipped with a generous 35MB cache, this processor ensures swift data access, significantly boosting performance for large data sets and complex computational tasks. Its 105W thermal design power (TDP) strikes a delicate balance between high performance and energy efficiency, aligning with the demands of modern data centers focused on reducing operational costs. This CPU supports DDR4 memory at 2400MHz, offering enhanced bandwidth and lower power consumption than its predecessors. It integrates seamlessly with Intel’s C612 chipset, ensuring compatibility with a wide range of server platforms. The processor also benefits from Intel's advanced technologies, including Intel Virtualization Technology (VT-x), Intel Hyper-Threading Technology, and Intel Turbo Boost Technology, optimizing it for virtualized infrastructures, high-performance computing (HPC) setups, and data analytics applications. The INTEL SR2N4 is an excellent choice for businesses and research institutions requiring exceptional parallel processing capabilities, energy efficiency, and robust support for memory-intensive tasks.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess