EN
  • EN
  • DE

INTEL SR3J3 - Intel Gold 6132 2.40GHz 14C 19.25M 140W

Part No INTEL SR3J3 - Intel Gold 6132 2.40GHz 14C 19.25M 140W
Manufacturer Intel
Catalog CPU
Description Intel Xeon 6132
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423749-INTEL SR3J3 - Intel Gold 6132 2.40GHz 14C 19.25M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3J3 - Intel Gold 6132 2.40GHz 14C 19.25M 140W CAD Model

Description

The INTEL SR3J3, known as the Intel Xeon Gold 6132, is a high-performance processor designed to meet the demands of enterprise-level computing with exceptional efficiency and scalability. With a base clock speed of 2.40GHz and the ability to support 14 cores and 28 threads, the 6132 excels in environments that demand high throughput and multitasking capabilities, such as virtualized infrastructure, high-performance computing (HPC), and complex data analytics. It features 19.25MB of Intel Smart Cache, which enhances processing speed by reducing the time needed to access frequently used data and instructions. The 140W thermal design power (TDP) of this processor reflects its high-performance capability while maintaining energy efficiency in dense server deployments. It supports DDR4 memory technology, ensuring faster data access and increased system responsiveness. Additionally, the 6132 is equipped with Intel Turbo Boost Technology, allowing it to dynamically increase its clock speed above its base frequency to accommodate heavy workload demands without sacrificing efficiency. Integrated security features safeguard system integrity, making it an ideal choice for enterprise environments where data protection is paramount. The Xeon Gold 6132 signifies Intel's dedication to delivering cutting-edge technology that enables businesses to tackle challenging computational tasks with unparalleled performance, manageability, and security.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess