EN
  • EN
  • DE

INTEL SR3J8 - Intel Xeon Gold 6130T 16C 2.1GHz/22M/125W

Part No INTEL SR3J8 - Intel Xeon Gold 6130T 16C 2.1GHz/22M/125W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Gold 6130T 16C 2.1GHz/22M/125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423227-INTEL SR3J8 - Intel Xeon Gold 6130T 16C 2.1GHz/22M/125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3J8 - Intel Xeon Gold 6130T 16C 2.1GHz/22M/125W CAD Model

Description

The INTEL SR3J8, also known as the Intel Xeon Gold 6130T, is a high-performance server processor designed for demanding enterprise environments. With 16 cores and 32 threads, it operates at a base frequency of 2.1GHz, providing a robust platform for multi-threaded applications and virtualization. The processor features a 22MB Intel Smart Cache, enhancing data retrieval speeds by reducing access times to frequently used data. It has a Thermal Design Power (TDP) of 125W, balancing performance and power efficiency to meet the needs of data center operations. The Xeon Gold 6130T supports Intel Turbo Boost Technology, allowing the CPU to dynamically increase its clock speed beyond the base frequency to boost performance for demanding tasks. Additionally, it offers scalable performance to support growing enterprise requirements, thanks to its compatibility with Intel’s Scalable Processor family. This makes it a versatile choice for evolving IT infrastructure, capable of handling complex workloads such as big data analytics, cloud computing, and more. With support for advanced Intel technologies like Intel Hyper-Threading, Intel VT-x (Virtualization Technology), and Intel TSX-NI (Transactional Synchronization Extensions), the SR3J8 enhances server efficiency, security, and reliability, which are critical aspects for modern businesses.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess