EN
  • EN
  • DE

INTEL SRFBL - Intel SILVER 4210 2.20GHz 10C 13.75M 100W

Part No INTEL SRFBL - Intel SILVER 4210 2.20GHz 10C 13.75M 100W
Manufacturer Intel
Catalog CPU
Description Intel SILVER 4210 2.20GHz 10C 13.75M 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423163-INTEL SRFBL - Intel SILVER 4210 2.20GHz 10C 13.75M 100W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBL - Intel SILVER 4210 2.20GHz 10C 13.75M 100W CAD Model

Description

The Intel Silver 4210 is part of Intel's Xeon Scalable family, specifically within the Silver tier, which is designed for efficient performance and scalability. This processor operates at a base frequency of 2.20GHz and features 10 cores, making it well-suited for a variety of multi-threaded applications and workloads common in small to medium-sized enterprise environments. It comes equipped with a 13.75MB cache, optimizing data retrieval times and effectively improving application response. With a relatively modest thermal design power (TDP) of 100W, it balances compute performance with energy consumption, an important consideration for data centers looking to maintain a lower operational cost. The Intel Silver 4210 supports advanced technologies such as Intel Turbo Boost Technology 2.0, which allows individual cores to run faster than the base operating frequency if the processor is operating below specified limits. Additionally, it is compatible with Intel's Deep Learning Boost, aimed at enhancing artificial intelligence (AI) inference and training performance. This CPU is built on Intel's 14nm process technology and supports DDR4 memory, ensuring fast data transfer speeds and efficient operation. Its integration into the Intel Xeon Scalable platform means it benefits from platform-level enhancements such as improved I/O bandwidth and enhanced security features, making it a solid choice for businesses looking to deploy balanced and cost-effective server configurations.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess