EN
  • EN
  • DE

INTEL SRFQ0 - INTEL Gold 6240L (2.6GHz - 18C) CPU

Part No INTEL SRFQ0 - INTEL Gold 6240L (2.6GHz - 18C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6240L (2.6GHz - 18C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423103-INTEL SRFQ0 - INTEL Gold 6240L (2.6GHz - 18C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFQ0 - INTEL Gold 6240L (2.6GHz - 18C) CPU CAD Model

Description

The INTEL Gold 6240L CPU represents a significant leap in data center technology, positioned within Intel's 2nd Generation Scalable Xeon Processor family, also known as Cascade Lake. It is crafted to support the most demanding data-centric workloads in both cloud and enterprise environments. The processor boasts an impressive 18 cores, providing a total of 36 threads with Intel Hyper-Threading Technology, making it ideal for high-throughput environments. Operating at a base frequency of 2.6GHz, it can handle vast amounts of data processing tasks swiftly. The CPU features a 24.75MB Intel Smart Cache, enhancing the efficiency and speed of data access. With a thermal design power (TDP) of 150W, the Gold 6240L is built for balance between high performance and power efficiency, requiring adequate cooling solutions in server racks. It supports DDR4 memory at speeds up to 2933MHz, directly influencing the system's overall throughput and responsiveness, especially in memory-bound applications. This processor is optimized for virtualization technologies, supporting Intel's VT-x and VT-d, offering enhanced security and management capabilities for virtualized data centers. Intel Speed Select Technology further refines performance, allowing fine-tuned control over core frequencies and power consumption according to workload demands. The inclusion of Intel Deep Learning Boost (DLB) technology signifies its readiness for AI and ML workloads, offering improved acceleration for inference and training tasks. The INTEL Gold 6240L is built to address complex challenges in computing, such as high-performance computing (HPC), large-scale virtualization, and database management, underscoring its role as a critical component in modern IT infrastructure.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess