EN
  • EN
  • DE

AD7091RBCPZ-RL7

Part No AD7091RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, Ultralow Power, 12-Bit ADC in 10-Lead LFCSP and MSOP | IC ADC 12BIT SAR 10LFCSP-WD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x2)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136892-AD7091RBCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7091RBCPZ-RL7 CAD Model

Description

Product Overview: AD7091RBCPZ-RL7

The AD7091RBCPZ-RL7 is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed with advanced technology that enables it to deliver fast sampling rates while maintaining energy efficiency, making it an ideal choice for battery-powered applications and portable devices.

With its compact LFCSP (Lead Frame Chip Scale Package) that spans a mere 3mm x 3mm, the AD7091RBCPZ-RL7 is optimized for space-constrained applications. Its small size, however, does not compromise its functionality or performance. This ADC boasts a throughput rate of 1 MSPS (Mega Samples Per Second), providing rapid data acquisition for real-time processing tasks.

One of the key features of the AD7091RBCPZ-RL7 is its ultra-low power consumption. Operating on a single 2.7 V to 5.25 V power supply, it consumes just 349 μW of power at 3 V while running at full speed. This efficiency is further enhanced by a power-down mode that reduces the current consumption to a mere 0.5 μA, significantly extending the battery life of portable devices.

The AD7091RBCPZ-RL7 also offers a high level of precision with its 12-bit resolution and a pseudo-differential unipolar input, which provides excellent noise immunity. The device features an on-chip precision reference and a track-and-hold amplifier, simplifying system design by reducing the number of external components required.

Integration with microcontrollers is made easy through the ADC's SPI-compatible serial interface, which supports high-speed data transfer. This makes the AD7091RBCPZ-RL7 a versatile component that can be seamlessly integrated into various digital systems.

Applications for the AD7091RBCPZ-RL7 are diverse and include portable medical devices, battery-powered equipment, energy harvesting, power monitoring systems, and industrial control systems where size, power efficiency, and high-speed data acquisition are critical.

Overall, the AD7091RBCPZ-RL7 from Analog Devices Inc. represents a blend of performance, efficiency, and miniaturization, catering to the demanding needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7895 $55.1580
9+ $11.3145 $101.8305
14+ $10.9609 $153.4526
19+ $10.6074 $201.5406
25+ $10.2538 $256.3450
33+ $9.1930 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess