EN
  • EN
  • DE

INTEL SRFQ5 - INTEL Gold 6222v (1.8GHz - 20C) CPU

Part No INTEL SRFQ5 - INTEL Gold 6222v (1.8GHz - 20C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6222v (1.8GHz - 20C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423259-INTEL SRFQ5 - INTEL Gold 6222v (1.8GHz - 20C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFQ5 - INTEL Gold 6222v (1.8GHz - 20C) CPU CAD Model

Description

The INTEL SRFQ5, known as the Intel Xeon Gold 6222V, is part of Intel's Xeon Scalable processors that present a balanced architecture with built-in acceleration and advanced security features for dynamic service delivery and infrastructure efficiency. This processor, operating at a base frequency of 1.8GHz across 20 cores, excels in environments that demand high parallelism and scalable performance, such as virtualized infrastructure, high-performance computing (HPC), and database applications. The 6222V includes 27.5MB of Intel Smart Cache, allowing for efficient and quick access to frequently used data, thereby significantly enhancing processing speeds for complex computations and data-heavy tasks. With a thermal design power (TDP) of 105W, it demonstrates Intel's focus on energy efficiency without compromising on performance. This processor is optimized for demanding multi-threaded applications, and its support for Intel's Deep Learning Boost technology provides acceleration for AI and machine learning inference and training tasks. The Xeon Gold 6222V supports DDR4 memory, ensuring fast and reliable data throughput which is essential for time-sensitive applications and workloads. Tailored for versatility, the Gold 6222V is a vital component in achieving scalable cloud, network, and enterprise performance, offering a seamless blend of efficiency, reliability, and compute power to meet the requirements of modern data centers.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess