EN
  • EN
  • DE

INTEL SRGZ8 - INTEL Gold 6240R (2.4GHz - 24C) CPU

Part No INTEL SRGZ8 - INTEL Gold 6240R (2.4GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6240R (2.4GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423856-INTEL SRGZ8 - INTEL Gold 6240R (2.4GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRGZ8 - INTEL Gold 6240R (2.4GHz - 24C) CPU CAD Model

Description

The Intel Gold 6240R CPU is part of the advanced Intel Xeon Scalable processor lineup, engineered to meet the rigorous demands of enterprise and cloud computing environments. This powerhouse processor delivers high performance with 24 cores and 48 threads, operating at a base frequency of 2.4GHz. It ensures rapid task execution and exceptional multi-threaded performance, ideal for applications requiring high throughput and parallel processing, such as virtualization, database management, and high-performance computing (HPC). With a thermal design power (TDP) of 165 Watts, it is optimized for efficiency and performance in dense server configurations. The Gold 6240R features a substantial 35.75MB of L3 cache, significantly reducing data access times and boosting performance for data-centric workloads. It supports Intel’s Hyper-Threading and Turbo Boost Technology, enhancing its core capabilities to meet peak demand loads. Memory support is extensive, with compatibility for six-channel DDR4 memory up to 2933 MHz, ensuring high bandwidth and reducing bottlenecks in processes that are memory-intensive. Moreover, it includes advanced security features like Intel Software Guard Extensions (SGX) and Intel Trusted Execution Technology (TXT), providing robust security mechanisms to protect data and platform integrity. Designed for scalability, the 6240R can handle the growth of future workloads with its support for massive virtual machine density and high-speed networking solutions, making it a key player in any modern data center strategy.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess