EN
  • EN
  • DE

INTEL SRKHR - Intel Platinum 8380 2.30GHz 40C 60M 270W

Part No INTEL SRKHR - Intel Platinum 8380 2.30GHz 40C 60M 270W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8380 2.30GHz 40C 60M 270W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423393-INTEL SRKHR - Intel Platinum 8380 2.30GHz 40C 60M 270W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKHR - Intel Platinum 8380 2.30GHz 40C 60M 270W CAD Model

Description

The INTEL SRKHR, known as the Intel Platinum 8380, is the pinnacle of Intel's 3rd Generation Xeon Scalable Processor family, Ice Lake SP, designed for the highest level of data center workloads. This processor sets new benchmarks in performance with its 40 cores and 80 threads, thanks to Intel's Hyper-Threading Technology. It operates at a base frequency of 2.30GHz, with the ability to scale up, maximizing throughput for the most demanding computational tasks. The Platinum 8380 features an expansive 60MB of Intel Smart Cache, enabling high-speed data access for the CPU cores and significantly boosting performance for large datasets and complex applications. With a TDP of 270W, it showcases Intel's commitment to combining high performance with relatively efficient power use, suitable for environments where computational intensity is matched with the need for energy management. This processor supports up to eight channels of DDR4 memory at 3200MHz, providing substantial bandwidth and capacity for memory-hungry applications and databases. It incorporates cutting-edge technologies such as Intel's Deep Learning Boost for AI and machine learning inference acceleration, and support for Intel Optane Persistent Memory 200 Series, offering significant improvements in data processing speed and storage capacity. The 8380 also includes comprehensive security features for data protection and virtualization enhancements, making it ideal for cloud computing, AI, high-performance computing (HPC), and network transformation.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess