EN
  • EN
  • DE

INTEL SSDSC2BB016T4 - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500

Part No INTEL SSDSC2BB016T4 - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500
Manufacturer Intel
Catalog Hard Drives
Description Intel DC S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423949-INTEL SSDSC2BB016T4 - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB016T4 - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500 CAD Model

Description

The INTEL SSDSC2BB016T4 is a high-capacity solid-state drive from the Intel DC S3500 series, tailored for read-intensive applications requiring a blend of speed, reliability, and substantial storage space. With 1.6TB packed into a 2.5-inch SATA 6Gb/s form factor, this SSD is engineered to deliver consistent performance for data analytics, digital content storage, and cloud environments. It combines speed with efficiency, significantly reducing operating costs in terms of power consumption and cooling. The drive also features advanced security protocols, including end-to-end data protection and a hardware-based encryption engine to safeguard sensitive data against threats. Ideal for data centers looking to maximize storage density while maintaining high throughput and reliability, the SSDSC2BB016T4 is a robust solution for today's data-driven world.

You May Also Be Interested in

IBM
IBM 36.4GB FC
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess