EN
  • EN
  • DE

INTEL SSDSC2BB600G4 - 600GB SSD 2.5 SATA 6G RI SSDSC2BB600G4

Part No INTEL SSDSC2BB600G4 - 600GB SSD 2.5 SATA 6G RI SSDSC2BB600G4
Manufacturer Intel
Catalog Hard Drives
Description Intel DC S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423951-INTEL SSDSC2BB600G4 - 600GB SSD 2.5 SATA 6G RI SSDSC2BB600G4
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB600G4 - 600GB SSD 2.5 SATA 6G RI SSDSC2BB600G4 CAD Model

Description

The INTEL SSDSC2BB600G4 is a 600GB solid-state drive that belongs to Intel's esteemed family of SSDs, designed specifically for reliability and data integrity in demanding server environments. This 2.5-inch SATA SSD provides a 6Gb/s interface, offering a perfect balance between high capacity storage, solid performance, and robust reliability for read-intensive applications. Designed with Intel's proven quality and reliability, this SSD is built for endurance and supports applications that require 24/7 operation. Its read-intensive nature makes it particularly suitable for workloads where reading data is more frequent than writing, such as media streaming, web serving, and certain analytics workloads. The SSDSC2BB600G4 boasts Intel's proprietary NAND technology, which delivers not only a high capacity for storage but also ensures longevity and consistent performance over the drive's lifespan. It features robust data protection capabilities, including end-to-end data protection and a hardware-based encryption engine that provides enhanced security without compromising performance. Sequential read and write performance are optimized for efficiency, with the drive delivering sustainable speeds that significantly improve system responsiveness and load times. Thanks to its low power consumption, it also reduces operational costs by minimizing energy usage, making it an economically sensible choice for enterprises looking to maximize their investment in SSD technology. This SSD also offers advanced features for monitoring and management, allowing IT administrators to oversee the drive's health and performance closely. This includes tools for wear leveling, SMART attributes, and thermal throttling, all designed to ensure the drive's reliability and longevity under the rigors of round-the-clock operation. Overall, the INTEL SSDSC2BB600G4 provides an ideal solution for businesses and IT professionals who require a dependable, high-performance SSD for read-intensive applications. Its combination of capacity, reliability, and efficiency makes it a solid investment in your data storage infrastructure.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess