EN
  • EN
  • DE

INTEL SSDSC2BW120A3 - 120GB SSD 2.5 SATA 6G RI S520 SSDSC2BW120A3

Part No INTEL SSDSC2BW120A3 - 120GB SSD 2.5 SATA 6G RI S520 SSDSC2BW120A3
Manufacturer Intel
Catalog Hard Drives
Description Intel 520. SSD capacity: 120 GB, SSD form factor: 2.5", Component for: PC/notebookHardware Encryption Hardware encryption is data encryption done at the drive level. This is used to ensure that the data stored on the drive is secured from unwanted intrusion.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423975-INTEL SSDSC2BW120A3 - 120GB SSD 2.5 SATA 6G RI S520 SSDSC2BW120A3
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BW120A3 - 120GB SSD 2.5 SATA 6G RI S520 SSDSC2BW120A3 CAD Model

Description

The INTEL SSDSC2BW120A3, also known as the S520 series 120GB SSD, caters to users who seek a performance upgrade from traditional hard drives without venturing into high-capacity SSD realms. This SSD, with its modest 120GB storage, is perfect for operating system installations, serving as a boot drive, or handling light-duty storage tasks where speed trumps capacity. Its 2.5-inch form factor and SATA 6Gb/s interface make it a straightforward upgrade for desktops and laptops alike, providing a significant performance boost in terms of boot times, application loading, and system responsiveness. Engineered with reliability in mind, it features robust wear leveling, data protection algorithms, and power loss imminent protection, ensuring data safety and SSD longevity. The S520 series is an excellent choice for users and organizations looking to revitalize older systems or equip entry-level servers with faster storage solutions, offering a balance of speed, reliability, and value that is well-suited for a wide range of computing environments.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess