EN
  • EN
  • DE

INTEL SSDSC2CW180A3 - 180GB SSD 2.5 SATA 6G RI SSDSC2CW180A3

Part No INTEL SSDSC2CW180A3 - 180GB SSD 2.5 SATA 6G RI SSDSC2CW180A3
Manufacturer Intel
Catalog Hard Drives
Description 180GB SSD 2.5 SATA 6G RI SSDSC2CW180A3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423952-INTEL SSDSC2CW180A3 - 180GB SSD 2.5 SATA 6G RI SSDSC2CW180A3
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2CW180A3 - 180GB SSD 2.5 SATA 6G RI SSDSC2CW180A3 CAD Model

Description

The INTEL SSDSC2CW180A3 is a 180GB solid-state drive that offers exceptional reliability and performance, tailor-made for read-intensive operations. Housed in a 2.5-inch form factor and utilizing a SATA 6Gb/s interface, this SSD is an excellent fit for diverse computing environments, from desktops and laptops to entry-level servers and data center applications. This drive leverages Intel’s innovative NAND technology, ensuring not only ample storage for various applications but also enhanced durability over its lifecycle. The SSDSC2CW180A3 is engineered for workloads with a heavier read operation, making it perfect for tasks such as boot drives, primary drives for operational databases, or storage for read-centric servers. One of the key features of this SSD is its excellent data integrity and loss protection mechanism, backed by Intel's reputation for quality and reliability. The drive includes end-to-end data protection and a 256-bit AES hardware-based encryption system, providing both security and peace of mind by safeguarding stored data against unauthorized access and corruption. Despite its modest capacity, the SSDSC2CW180A3 delivers solid sequential read and write speeds that significantly improve the responsiveness of systems where it is deployed. This performance boost is particularly noticeable in applications requiring quick data access, resulting in improved efficiency and productivity. Energy efficiency is another significant advantage of this SSD, as it operates with lower power consumption compared to traditional hard drives, leading to reduced operational costs and a smaller carbon footprint. Additionally, this SSD features advanced management tools for real-time monitoring of the drive’s health and performance, enabling predictive maintenance and ensuring consistent performance throughout its lifespan. In conclusion, the INTEL SSDSC2CW180A3 is a highly reliable and efficient storage solution for read-intensive applications. Its combination of performance, durability, and capacity makes it a wise choice for users seeking to enhance their system's storage with a drive built to Intel's rigorous standards.

You May Also Be Interested in

IBM
2TB SATA HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess