EN
  • EN
  • DE

JHCURIE S R2T8

Part No JHCURIE S R2T8
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Jhcurie S R2T8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 32 MHz
Height 2.04 mm
Interface I2C, I2S, SPI, UART, USB
Maximum Operating Temperature 70 °C
Max Supply Voltage 6.45 V
Memory Size 384 kB
Memory Type FLASH
Min Operating Temperature -25 °C
Min Supply Voltage 1.62 V
Number of A/D Converters 1
Number of ADC Channels 19
Number of I2C Channels 2
Number of I/Os 32
Number of PWM Channels 4
Number of SPI Channels 3
Number of Timers/Counters 4
Number of UART Channels 2
Number of USB Channels 1
RAM Size 80 kB
RoHS Non-Compliant
Win Source Part Number 1066309-JHCURIE S R2T8
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JHCURIE S R2T8 CAD Model

Description

The Intel 1066309-JHCURIE S R2T8 is an embedded microprocessor with a frequency of 32 MHz.

  • Memory Type: FLASH
  • Memory Size: 384 kB
  • Interface: I2C, I2S, SPI, UART, USB
  • RAM Size: 80 kB
  • Height: 2.04 mm
  • A/D Converter: One
  • Category: Embedded - Microprocessors
  • Alternative Parts (Cross-Reference): Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess