EN
  • EN
  • DE

KU80486SX-25

Part No KU80486SX-25
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024660-KU80486SX-25
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KU80486SX-25 CAD Model

Description

The KU80486SX-25 is a 32-bit microprocessor from Intel, belonging to the Intel 486 series. It's a CPU designed for embedded systems and general-purpose computing. The SX designation indicates that it lacks the integrated floating-point unit (FPU) found in the DX version, making it a cost-effective solution for applications where floating-point performance is not critical. The '25' signifies that the clock speed is 25 MHz.

Applications:

  • Embedded systems
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking devices
  • Early personal computers

Features:

  • 32-bit Architecture: Provides enhanced processing capabilities compared to 16-bit processors.
  • 25 MHz Clock Speed: Offers a balance of performance and power consumption.
  • 1 MB Addressable Memory: Supports up to 1MB of RAM for program and data storage.
  • On-Chip Cache: Improves performance by storing frequently accessed data and instructions.
  • SX Version: Lacks the integrated FPU, reducing cost and power consumption.
  • Compatible with ISA Bus: Allows for easy integration with standard ISA peripherals.

Benefits:

  • Cost-Effective Solution: The SX version provides a lower cost alternative for applications that do not require floating-point capabilities.
  • Wide Availability of Software: Compatible with a wide range of software developed for the Intel 486 architecture.
  • Robust Performance: Offers sufficient processing power for a variety of embedded applications.
  • Simplified System Design: Integration of key features simplifies system design and reduces component count.

Additional Details:

The KU80486SX-25 utilizes a 32-bit instruction set, enabling efficient processing of complex tasks. The 25 MHz clock speed provides a balance between performance and power consumption, making it suitable for battery-powered devices. The on-chip cache memory improves performance by reducing the need to access external memory. Although the SX version lacks an integrated FPU, it can still perform floating-point operations using software emulation. The CPU is compatible with the ISA bus, allowing for easy integration with a wide range of peripherals. Its use in embedded systems and early personal computers has established its legacy as a reliable and versatile processor.

Specifications:

  • Clock Speed: 25 MHz
  • Bus Width: 32-bit
  • Addressable Memory: 1 MB
  • FPU: None (SX Version)
  • Package: PGA (Pin Grid Array)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess