EN
  • EN
  • DE

XC1736A

Part No XC1736A
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999698-XC1736A
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736A CAD Model

Description

The XC1736A is an In-System Programmable Read-Only Memory (ISP PROM) from Xilinx. It's designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This PROM ensures that the FPGA can be configured and operational immediately upon power-up, providing a reliable and efficient configuration solution.

Applications:

  • FPGA Configuration: Stores configuration data for Xilinx FPGAs.
  • Embedded Systems: Stores boot code and other critical data.
  • Industrial Control Systems: Provides non-volatile storage for control parameters.
  • Telecommunications Equipment: Stores configuration settings for network devices.
  • Aerospace and Defense Systems: Provides reliable storage in harsh environments.

Features:

  • In-System Programmable: Can be programmed after being installed on the board.
  • Non-Volatile Storage: Retains data even when power is removed.
  • High Reliability: Designed for long-term data retention.
  • Low Power Consumption: Minimizes power requirements.
  • Compact Size: Available in small packages for space-constrained applications.

Benefits:

  • Fast FPGA Configuration: Quickly configures the FPGA upon power-up.
  • Easy Updates: Configuration data can be updated without removing the device from the board.
  • Reliable Operation: Ensures consistent and reliable FPGA operation.
  • Reduced System Cost: Eliminates the need for external configuration devices.
  • Design Flexibility: Allows for easy modification of FPGA configurations.

Additional Details:

The XC1736A typically operates with a supply voltage of 3.3V or 5V, depending on the specific version. It features a serial interface for programming and reading data. The operating temperature range is usually industrial grade, from -40°C to +85°C. The device is available in various packages, including PLCC and SOIC, to accommodate different board layouts.

Xilinx provides comprehensive documentation and programming tools for the XC1736A, including software utilities and hardware programmers. These tools simplify the process of programming the PROM with the appropriate configuration data. The combination of in-system programmability, non-volatility, and high reliability makes the XC1736A an ideal solution for configuring Xilinx FPGAs in a wide range of applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,063 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess