EN
  • EN
  • DE

LD27128A3

Part No LD27128A3
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003267-LD27128A3
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD27128A3 CAD Model

Description

The Intel LD27128A3 is a high-performance 128K (16K x 8) bit Erasable Programmable Read Only Memory (EPROM). This EPROM is designed for use in embedded systems, microcontrollers, and other applications requiring non-volatile memory storage. It offers fast access times and reliable data retention.

Applications:

  • Embedded Systems
  • Microcontroller Program Storage
  • Industrial Control Systems
  • Data Logging Applications
  • Firmware Storage

Features:

  • High Density: 128K (16K x 8) bit storage capacity.
  • Fast Access Time: Typical access time of 250ns.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed electrically.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Tri-State Output: Allows for easy memory expansion and bus sharing.
  • Single +5V Power Supply: Requires a single +5V power supply for operation.

Benefits:

  • Efficient Program Storage: Provides reliable non-volatile memory for storing program code.
  • Easy Firmware Updates: Erasability and reprogrammability allow for easy firmware updates and modifications.
  • Improved System Performance: Fast access times contribute to faster system performance.
  • Simplified System Design: TTL compatibility and single power supply requirement simplify integration into existing systems.
  • Reliable Data Retention: Ensures data is retained even when power is removed.

The LD27128A3 EPROM is packaged in a 28-pin DIP (Dual In-line Package) with a transparent window for UV erasure. The erasure process typically requires exposure to UV light with a wavelength of 253.7 nm for a specified duration (typically 20-30 minutes). Programming is performed electrically, using specific voltage and timing parameters as outlined in the device's datasheet. The EPROM's operating temperature range generally spans from 0°C to 70°C. The device is designed to provide a cost-effective and reliable solution for non-volatile memory storage in a wide variety of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess